Artesyn Embedded Power Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies ERM03H72

Description
DC-DC CONVERTER, 24V, 3.125A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 3.125A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies - 30AC9557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies
30AC9557
Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies 30AC9557
DC-DC CONVERTER, 24V, 3.125A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.125A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ERM03H72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM03H72
Power Supplies - Board Mount - DC DC Converters ERM03H72
DC DC CONVERTER 24V 75W

DC DC CONVERTER 24V 75W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 30AC9557 ERM03H72
Product Name Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3.12 amps
DC Output Power 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Space Products - AFLS2809S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details