Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM00CC18

Description
DC DC CONVERTER +/-15V 10W
Datasheet
Description
DC DC CONVERTER +/-15V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM00CC18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM00CC18
Power Supplies - Board Mount - DC DC Converters ERM00CC18
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Artesyn Embedded Technologies - 63AC9446 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Artesyn Embedded Technologies
63AC9446
Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Artesyn Embedded Technologies 63AC9446
DC-DC CONVERTER, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Output Current - Output 2:335mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Output Current - Output 2:335mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies - 18AC7187 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies
18AC7187
Dc-Dc Converter, 2 O/p, 10W; Output Power Max Artesyn Embedded Technologies 18AC7187
DC-DC CONVERTER, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Output Current - Output 2:335mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Output Current - Output 2:335mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM00CC18 63AC9446
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Railway
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP30-550 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 16600 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1402-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers