Artesyn Embedded Power Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies AVD75B-48S12-6L

Description
DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies - 41AC9363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies
41AC9363
Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies 41AC9363
DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9363
Product Name Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details