Artesyn Embedded Power Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies AVD100-48S05-6L

Description
DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies - 44Y1558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies
44Y1558
Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies 44Y1558
DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44Y1558
Product Name Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details