Artesyn Embedded Power Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies AVD50B-48S3V3-6L

Description
DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies - 04X5797 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies
04X5797
Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies 04X5797
DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AVD50B-48S3V3-6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AVD50B-48S3V3-6L
Power Supplies - Board Mount - DC DC Converters AVD50B-48S3V3-6L
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 04X5797 AVD50B-48S3V3-6L
Product Name Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
DC Output Current 15 amps
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details