Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA00CC36-L

Description
DC DC CONVERTER +/-15V 20W
Datasheet
Description
DC DC CONVERTER +/-15V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA00CC36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA00CC36-L
Power Supplies - Board Mount - DC DC Converters AXA00CC36-L
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site
Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies - 80X2942 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies
80X2942
Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies 80X2942
DC/DC CONVERTER, 20W, +/-15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA00CC36-L 80X2942
Product Name Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1025990 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 20 amps
View Details