Artesyn Embedded Power Dc-Dc Converter, 12V, 17A; Power Supply Approvals Artesyn Embedded Technologies AVD200-48S12TL

Description
DC-DC CONVERTER, 12V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 17A; Power Supply Approvals Artesyn Embedded Technologies - 38AJ2774 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 17A; Power Supply Approvals Artesyn Embedded Technologies
38AJ2774
Dc-Dc Converter, 12V, 17A; Power Supply Approvals Artesyn Embedded Technologies 38AJ2774
DC-DC CONVERTER, 12V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AJ2774
Product Name Dc-Dc Converter, 12V, 17A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 19.0 volts
View Details