Artesyn Embedded Power Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies AXA02B36-L

Description
DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies - 99Y0528 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies
99Y0528
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies 99Y0528
DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99Y0528
Product Name Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - 2946-787-612-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details