Artesyn Embedded Power 3W Wall Mount AC-DC Power Adapter, Efficiency Level V DCH3 Series

Description
The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width design that does not block adjacent AC outlets. Available with three different types of AC plug, the adapters also offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power conversion technology to provide a regulated 5 Vdc output that can deliver up to 0.55 amp.
Datasheet
Description
The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width design that does not block adjacent AC outlets. Available with three different types of AC plug, the adapters also offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power conversion technology to provide a regulated 5 Vdc output that can deliver up to 0.55 amp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Wall Mount AC-DC Power Adapter, Efficiency Level V - DCH3 Series - Artesyn Embedded Power
Tempe, AZ, USA
3W Wall Mount AC-DC Power Adapter, Efficiency Level V
DCH3 Series
3W Wall Mount AC-DC Power Adapter, Efficiency Level V DCH3 Series
The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width design that does not block adjacent AC outlets. Available with three different types of AC plug, the adapters also offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power conversion technology to provide a regulated 5 Vdc output that can deliver up to 0.55 amp.

The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters.
DCH3 series Efficiency Level V power adapters feature a compact, slim width design that does not block adjacent AC outlets. Available with three different types of AC plug, the adapters also offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power conversion technology to provide a regulated 5 Vdc output that can deliver up to 0.55 amp.

Supplier's Site Datasheet
3W Wall Mount AC-DC Power Adapter - DCH3 Series - Artesyn Embedded Power
Tempe, AZ, USA
3W Wall Mount AC-DC Power Adapter
DCH3 Series
3W Wall Mount AC-DC Power Adapter DCH3 Series
The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level IV adapters. DCH3 series Level IV power adapters feature a compact, slim width design that does not block adjacent AC outlets. The adapters incorporate a US-style 2-pin AC plug and offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. They are also available in a cable-less version with a USB-A output connector. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power conversion technology to provide a regulated 5 Vdc output that can deliver up to 0.55 amp.

The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level IV adapters.
DCH3 series Level IV power adapters feature a compact, slim width design that does not block adjacent AC outlets. The adapters incorporate a US-style 2-pin AC plug and offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. They are also available in a cable-less version with a USB-A output connector. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power conversion technology to provide a regulated 5 Vdc output that can deliver up to 0.55 amp.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number DCH3 Series DCH3 Series
Product Name 3W Wall Mount AC-DC Power Adapter, Efficiency Level V 3W Wall Mount AC-DC Power Adapter
Type AC / DC Adapter AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F) 0 to 45 C (32 to 113 F)
Regulatory Compliance RoHS RoHS
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10060-510-3u-27669 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details