Artesyn Embedded Power Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies AXA02F18-L

Description
DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 71Y6790 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies
71Y6790
Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies 71Y6790
DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71Y6790
Product Name Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details