Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM01CC36

Description
DC DC CONVERTER +/-15V 20W
Description
DC DC CONVERTER +/-15V 20W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM01CC36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM01CC36
Power Supplies - Board Mount - DC DC Converters ERM01CC36
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site
Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies - 18AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies
18AC7203
Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies 18AC7203
DC-DC CONVERTER, 2 O/P, 20W; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM01CC36 18AC7203
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Railway
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details