Artesyn Embedded Power 75W DC-DC Converter, Low Input ERM75

Description
The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies with the European EN50155 standard for electronic equipment used on railway rolling stock. There is a choice of four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Fully encapsulated in a metal case with an isolated baseplate, the converters have an industry-standard 2.28 x 1.45 inch (57.9 x 36.8mm) quarter-brick footprint and a height of just 0.5 inch (12.7 mm). Reinforced insulation rated at 3000 Vac rms and high EMI immunity qualifies these converters for many demanding applications in railway and other transportation systems. Advanced circuit topology provides up to 92% efficiency and allows the converters to accommodate ambient operating temperatures as high as 85˚C with suitable derating. An optional heatsink is available. Further features include differential remote sense, remote On/Off and undervoltage shutdown, as well as overload and short-circuit protection.
Datasheet
Description
The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies with the European EN50155 standard for electronic equipment used on railway rolling stock. There is a choice of four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Fully encapsulated in a metal case with an isolated baseplate, the converters have an industry-standard 2.28 x 1.45 inch (57.9 x 36.8mm) quarter-brick footprint and a height of just 0.5 inch (12.7 mm). Reinforced insulation rated at 3000 Vac rms and high EMI immunity qualifies these converters for many demanding applications in railway and other transportation systems. Advanced circuit topology provides up to 92% efficiency and allows the converters to accommodate ambient operating temperatures as high as 85˚C with suitable derating. An optional heatsink is available. Further features include differential remote sense, remote On/Off and undervoltage shutdown, as well as overload and short-circuit protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75W DC-DC Converter, Low Input - ERM75 - Artesyn Embedded Power
Tempe, AZ, USA
75W DC-DC Converter, Low Input
ERM75
75W DC-DC Converter, Low Input ERM75
The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies with the European EN50155 standard for electronic equipment used on railway rolling stock. There is a choice of four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Fully encapsulated in a metal case with an isolated baseplate, the converters have an industry-standard 2.28 x 1.45 inch (57.9 x 36.8mm) quarter-brick footprint and a height of just 0.5 inch (12.7 mm). Reinforced insulation rated at 3000 Vac rms and high EMI immunity qualifies these converters for many demanding applications in railway and other transportation systems. Advanced circuit topology provides up to 92% efficiency and allows the converters to accommodate ambient operating temperatures as high as 85˚C with suitable derating. An optional heatsink is available. Further features include differential remote sense, remote On/Off and undervoltage shutdown, as well as overload and short-circuit protection.

The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies with the European EN50155 standard for electronic equipment used on railway rolling stock. There is a choice of four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V.
Fully encapsulated in a metal case with an isolated baseplate, the converters have an industry-standard 2.28 x 1.45 inch (57.9 x 36.8mm) quarter-brick footprint and a height of just 0.5 inch (12.7 mm). Reinforced insulation rated at 3000 Vac rms and high EMI immunity qualifies these converters for many demanding applications in railway and other transportation systems.
Advanced circuit topology provides up to 92% efficiency and allows the converters to accommodate ambient operating temperatures as high as 85˚C with suitable derating. An optional heatsink is available. Further features include differential remote sense, remote On/Off and undervoltage shutdown, as well as overload and short-circuit protection.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number ERM75
Product Name 75W DC-DC Converter, Low Input
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp120-aaan3-21181 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL27015S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details