Artesyn Embedded Power Dc/dc Converter, 20W, 24V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies AXA00H18-LHS

Description
DC/DC CONVERTER, 20W, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 20W, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 20W, 24V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies - 80X2945 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 24V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies
80X2945
Dc/dc Converter, 20W, 24V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies 80X2945
DC/DC CONVERTER, 20W, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80X2945
Product Name Dc/dc Converter, 20W, 24V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data