Artesyn Embedded Power 132W Half-brick Isolated DC-DC Converter AVE200 Series

Description
The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 132 watts and with a typical efficiency of 89%, the converter can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The output voltage can be trimmed from 2.64 to 3.63 Vdc and there is no minimum load requirement. The conversion technology employs 280 kHz fixed-frequency switching to help minimize external EMI filtering requirements. Based on a high power density open-frame design that incorporates an aluminum thermal baseplate and is optimized for either conduction or forced air cooling, AVE200 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements. Standard features include differential remote sense and remote On/Off, as well as comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions.
Datasheet
Description
The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 132 watts and with a typical efficiency of 89%, the converter can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The output voltage can be trimmed from 2.64 to 3.63 Vdc and there is no minimum load requirement. The conversion technology employs 280 kHz fixed-frequency switching to help minimize external EMI filtering requirements. Based on a high power density open-frame design that incorporates an aluminum thermal baseplate and is optimized for either conduction or forced air cooling, AVE200 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements. Standard features include differential remote sense and remote On/Off, as well as comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
132W Half-brick Isolated DC-DC Converter - AVE200 Series - Artesyn Embedded Power
Tempe, AZ, USA
132W Half-brick Isolated DC-DC Converter
AVE200 Series
132W Half-brick Isolated DC-DC Converter AVE200 Series
The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 132 watts and with a typical efficiency of 89%, the converter can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The output voltage can be trimmed from 2.64 to 3.63 Vdc and there is no minimum load requirement. The conversion technology employs 280 kHz fixed-frequency switching to help minimize external EMI filtering requirements. Based on a high power density open-frame design that incorporates an aluminum thermal baseplate and is optimized for either conduction or forced air cooling, AVE200 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements. Standard features include differential remote sense and remote On/Off, as well as comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions.

The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies.
Rated at 132 watts and with a typical efficiency of 89%, the converter can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The output voltage can be trimmed from 2.64 to 3.63 Vdc and there is no minimum load requirement. The conversion technology employs 280 kHz fixed-frequency switching to help minimize external EMI filtering requirements.
Based on a high power density open-frame design that incorporates an aluminum thermal baseplate and is optimized for either conduction or forced air cooling, AVE200 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements.
Standard features include differential remote sense and remote On/Off, as well as comprehensive protection against input undervoltage, overtemperature, and output overcurrent or overvoltage conditions.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVE200 Series
Product Name 132W Half-brick Isolated DC-DC Converter
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details