Artesyn Embedded Power Dc-Dc Converter, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies ERM04A36

Description
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies - 18AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
18AC7215
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies 18AC7215
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18AC7215
Product Name Dc-Dc Converter, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module - 753-612 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10500-180-4u-27616 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
High Voltage Power Supplies - 402S-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details