Artesyn Embedded Power Dc-Dc Converter, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies AVE700-48S28B-6L

Description
DC-DC CONVERTER, 28V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:700W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 28V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:700W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies - 47AK0168 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies
47AK0168
Dc-Dc Converter, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies 47AK0168
DC-DC CONVERTER, 28V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:700W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:700W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47AK0168
Product Name Dc-Dc Converter, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6941-ea-bt-21000-40-3u-32160 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB700512T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details