DC-DC CONVERTER, 28V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:700W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 47AK0169 |
| Product Name | Dc-Dc Converter, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 28.0 volts |