Artesyn Embedded Power Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies ATA00A18-L

Description
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 44Y1530 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies
44Y1530
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies 44Y1530
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ATA00A18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA00A18-L
Power Supplies - Board Mount - DC DC Converters ATA00A18-L
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 44Y1530 ATA00A18-L
Product Name Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 0.6000 amps
DC Output Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products