Artesyn Embedded Power 85W Sixteenth-brick Isolated DC-DC Converter AVD85 Series

Description
The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17 amps and 7 amps respectively. All three converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 85 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD85 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17 amps and 7 amps respectively. All three converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 85 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD85 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
85W Sixteenth-brick Isolated DC-DC Converter - AVD85 Series - Artesyn Embedded Power
Tempe, AZ, USA
85W Sixteenth-brick Isolated DC-DC Converter
AVD85 Series
85W Sixteenth-brick Isolated DC-DC Converter AVD85 Series
The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17 amps and 7 amps respectively. All three converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 85 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD85 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17 amps and 7 amps respectively. All three converters have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 85 watts, they employ an open-frame construction, offer up to 91% full load efficiency and accommodate an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converters use 250 kHz fixed frequency switching to minimize the need for external EMI filtering.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD85 series converters have an installed height of just 0.4 inch (10.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVD85 Series
Product Name 85W Sixteenth-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details