Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA01BB36-L

Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet
Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXA01BB36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXA01BB36-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA01BB36-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies - 99Y0524 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies
99Y0524
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies 99Y0524
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA01BB36-L 99Y0524
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details