Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - BXA3-48S05 BXA3-48S05

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1156534-BXA3-48S05 Series: BXA3 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Features: OVP, SCP Package: 24-DIP Module (600 mil, 10 Leads) Applications: ITE (Commercial) Power (Watts): 3W Size: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 76% Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TEN 5-4811; 48IMR3-05-2G; 48IMR3-05-2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1156534-BXA3-48S05 Series: BXA3 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Features: OVP, SCP Package: 24-DIP Module (600 mil, 10 Leads) Applications: ITE (Commercial) Power (Watts): 3W Size: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 76% Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TEN 5-4811; 48IMR3-05-2G; 48IMR3-05-2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BXA3-48S05
1156534-BXA3-48S05
Power Supplies Board Mount DCDC Converters - BXA3-48S05 1156534-BXA3-48S05
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1156534-BXA3-48S05 Series: BXA3 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Features: OVP, SCP Package: 24-DIP Module (600 mil, 10 Leads) Applications: ITE (Commercial) Power (Watts): 3W Size: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 76% Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TEN 5-4811; 48IMR3-05-2G; 48IMR3-05-2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1156534-BXA3-48S05
Series: BXA3
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Features: OVP, SCP
Package: 24-DIP Module (600 mil, 10 Leads)
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Voltage - Isolation: 500V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 76%
Categories: Power Supplies - Board Mount
Manufacturer Homepage: 0
RoHS State: Request Verification
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): TEN 5-4811; 48IMR3-05-2G; 48IMR3-05-2;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BXA3-48S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BXA3-48S05
Power Supplies - Board Mount - DC DC Converters BXA3-48S05
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1156534-BXA3-48S05 BXA3-48S05
Product Name Power Supplies Board Mount DCDC Converters - BXA3-48S05 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

480w Three Phase Power Supplies - PST-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details