Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA00B18-L

Description
DC DC CONVERTER 12V 10W
Datasheet
Description
DC DC CONVERTER 12V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA00B18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA00B18-L
Power Supplies - Board Mount - DC DC Converters AXA00B18-L
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site
Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 71Y6778 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Artesyn Embedded Technologies
71Y6778
Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Artesyn Embedded Technologies 71Y6778
DC-DC CONVERTER, 12V, 0.83A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.83A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA00B18-L 71Y6778
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-1702 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers