Artesyn Embedded Power Dc-Dc Converter, 5V, 20A, Smd; Power Supply Approvals Artesyn Embedded Technologies AVD100-48S05TL

Description
DC-DC CONVERTER, 5V, 20A, SMD; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 20A, SMD; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 20A, Smd; Power Supply Approvals Artesyn Embedded Technologies - 44Y1560 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A, Smd; Power Supply Approvals Artesyn Embedded Technologies
44Y1560
Dc-Dc Converter, 5V, 20A, Smd; Power Supply Approvals Artesyn Embedded Technologies 44Y1560
DC-DC CONVERTER, 5V, 20A, SMD; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A, SMD; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44Y1560
Product Name Dc-Dc Converter, 5V, 20A, Smd; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details