The DC-DC Converter, part number 49AC3212, provides a single output of 15V at a maximum current of 0.134A, delivering a total power of 2W. It operates within a wide input voltage range of 4.5 to 75 Vdc, with an efficiency rating of up to 87%. The device features I/O isolation of 1500 Vdc and is designed to function in an ambient temperature range of -40 °C to +85 °C. It includes protections for overload and short circuits, ensuring reliable operation. The converter is housed in an ultra-compact DIP package measuring 14 x 14 x 8 mm. It is compliant with safety standards including UL/cUL/IEC/EN 60950-1 and carries a CE mark. This product is suitable for applications requiring a compact and efficient power supply solution.
DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AC3212 |
| Product Name | Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter |