Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ATA01F18-L

Description
DC DC CONVERTER 3.3V 5W
Datasheet
Description
DC DC CONVERTER 3.3V 5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ATA01F18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA01F18-L
Power Supplies - Board Mount - DC DC Converters ATA01F18-L
DC DC CONVERTER 3.3V 5W

DC DC CONVERTER 3.3V 5W

Supplier's Site
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies - 16AC2753 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies
16AC2753
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies 16AC2753
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ATA01F18-L 16AC2753
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details