Artesyn Embedded Power Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies AVD75B-48S12B-6L

Description
DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies - 41AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies
41AC9364
Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies 41AC9364
DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6.25A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9364
Product Name Dc-Dc Converter, 12V, 6.25A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details