Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - BXB75-48S3V3FHT BXB75-48S3V3FHT

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 770700-BXB75-48S3V3F HT Series: BXB75 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: BXB75 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): UCH-3.3/15-D48PB-C; PQ48033HKB20PYS; RPR50-483.3S-F; ULQ-3.3/20-D48PM; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 770700-BXB75-48S3V3F HT Series: BXB75 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: BXB75 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): UCH-3.3/15-D48PB-C; PQ48033HKB20PYS; RPR50-483.3S-F; ULQ-3.3/20-D48PM; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BXB75-48S3V3FHT
770700-BXB75-48S3V3FHT
Power Supplies Board Mount DCDC Converters - BXB75-48S3V3FHT 770700-BXB75-48S3V3FHT
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 770700-BXB75-48S3V3F HT Series: BXB75 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: BXB75 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): UCH-3.3/15-D48PB-C; PQ48033HKB20PYS; RPR50-483.3S-F; ULQ-3.3/20-D48PM; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 770700-BXB75-48S3V3FHT
Series: BXB75
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 79%
Family Name: BXB75
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): UCH-3.3/15-D48PB-C; PQ48033HKB20PYS; RPR50-483.3S-F; ULQ-3.3/20-D48PM;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BXB75-48S3V3FHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BXB75-48S3V3FHT
Power Supplies - Board Mount - DC DC Converters BXB75-48S3V3FHT
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 770700-BXB75-48S3V3FHT BXB75-48S3V3FHT
Product Name Power Supplies Board Mount DCDC Converters - BXB75-48S3V3FHT Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details