Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ASA01B12-M

Description
DC DC CONVERTER 12V 5W
Datasheet
Description
DC DC CONVERTER 12V 5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ASA01B12-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ASA01B12-M
Power Supplies - Board Mount - DC DC Converters ASA01B12-M
DC DC CONVERTER 12V 5W

DC DC CONVERTER 12V 5W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies - 92Y5010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies
92Y5010
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies 92Y5010
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ASA01B12-M 92Y5010
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5691288-91 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 96 watts
View Details
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP40-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers