Artesyn Embedded Power Power Supplies - Board Mount AVO75-48S3V3-4

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 048642-AVO75-48S3V3- 4 Category: Power Supplies - Board Mount Family: DC DC Converters Series: AVO75 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 8-DIP Module 1/8 Brick Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.9mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: AVO75 Series Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 75W Efficiency: 91% Power (Watts) - Max: 66W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 048642-AVO75-48S3V3- 4 Category: Power Supplies - Board Mount Family: DC DC Converters Series: AVO75 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 8-DIP Module 1/8 Brick Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.9mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: AVO75 Series Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 75W Efficiency: 91% Power (Watts) - Max: 66W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
048642-AVO75-48S3V3-4
Power Supplies - Board Mount 048642-AVO75-48S3V3-4
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 048642-AVO75-48S3V3- 4 Category: Power Supplies - Board Mount Family: DC DC Converters Series: AVO75 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP UVLO Package: 8-DIP Module 1/8 Brick Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.9mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: AVO75 Series Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 75W Efficiency: 91% Power (Watts) - Max: 66W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 048642-AVO75-48S3V3-4
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: AVO75
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP OVP UVLO
Package: 8-DIP Module 1/8 Brick
Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.9mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: AVO75 Series
Voltage - Isolation: 2kV (2000V)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 75W
Efficiency: 91%
Power (Watts) - Max: 66W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - AVO75-48S3V3-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AVO75-48S3V3-4
Power Supplies - Board Mount - DC DC Converters AVO75-48S3V3-4
DC DC CONVERTER 3.3V 75W

DC DC CONVERTER 3.3V 75W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 048642-AVO75-48S3V3-4 AVO75-48S3V3-4
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps
DC Output Power 66 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details