Artesyn Embedded Power 120W Eighth-brick Isolated DC-DC Converter AVO120-48S12

Description
The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed power architectures (DPA). Rated at 120 watts, it can deliver up to 10 amps. The converter has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter has a typical efficiency of 93% and accommodates an ambient operating temperature range of -40 to 85˚C. Its open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO120 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed power architectures (DPA). Rated at 120 watts, it can deliver up to 10 amps. The converter has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter has a typical efficiency of 93% and accommodates an ambient operating temperature range of -40 to 85˚C. Its open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO120 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120W Eighth-brick Isolated DC-DC Converter - AVO120-48S12 - Artesyn Embedded Power
Tempe, AZ, USA
120W Eighth-brick Isolated DC-DC Converter
AVO120-48S12
120W Eighth-brick Isolated DC-DC Converter AVO120-48S12
The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed power architectures (DPA). Rated at 120 watts, it can deliver up to 10 amps. The converter has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter has a typical efficiency of 93% and accommodates an ambient operating temperature range of -40 to 85˚C. Its open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO120 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed power architectures (DPA). Rated at 120 watts, it can deliver up to 10 amps. The converter has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies.
The converter has a typical efficiency of 93% and accommodates an ambient operating temperature range of -40 to 85˚C. Its open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO120 series converters have an installed height of just 0.5 inch (12.7 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVO120-48S12
Product Name 120W Eighth-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details