Artesyn Embedded Power Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies AXA01C36-L

Description
DC/DC CONVERTER, 20W, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 20W, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies - 80X2954 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies
80X2954
Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies 80X2954
DC/DC CONVERTER, 20W, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXA01C36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXA01C36-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA01C36-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 80X2954 AXA01C36-L
Product Name Dc/dc Converter, 20W, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
DC Output Current 1.33 amps
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;12V;1.25A;10.8-13.2 V RANGE;120 MVP-P;84% - 70076073 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details