Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies CSU1300ADC-3-101

Description
DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies - 64AJ3983 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies
64AJ3983
Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies 64AJ3983
DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm

DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 64AJ3983
Product Name Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227168 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details