Artesyn Embedded Power Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies ATA01F36-L

Description
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies - 16AC2754 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies
16AC2754
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies 16AC2754
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ATA01F36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA01F36-L
Power Supplies - Board Mount - DC DC Converters ATA01F36-L
DC DC CONVERTER 3.3V 5W

DC DC CONVERTER 3.3V 5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 16AC2754 ATA01F36-L
Product Name Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
DC Output Voltage 3.3 volts
DC Output Current 1.2 amps
DC Output Power 4 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details