Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM00H36

Description
DC DC CONVERTER 24V 9.8W
Datasheet
Description
DC DC CONVERTER 24V 9.8W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM00H36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM00H36
Power Supplies - Board Mount - DC DC Converters ERM00H36
DC DC CONVERTER 24V 9.8W

DC DC CONVERTER 24V 9.8W

Supplier's Site
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies - 18AC7194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies
18AC7194
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies 18AC7194
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM00H36 18AC7194
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Railway
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, XFR Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 7.5 to 600.0 volts
AC Output Current 4 to 300 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2309-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers