Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA04A18-L

Description
DC DC CONVERTER 5V 20W
Datasheet
Description
DC DC CONVERTER 5V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA04A18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA04A18-L
Power Supplies - Board Mount - DC DC Converters AXA04A18-L
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site
Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies - 80X2956 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
80X2956
Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies 80X2956
DC/DC CONVERTER, 20W, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA04A18-L 80X2956
Product Name Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details