Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies CSU1300ADC-3-100

Description
DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies - 35AJ3278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies
35AJ3278
Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies 35AJ3278
DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm

DC-DC CONVERTER, 2 O/P, 1.3KW; Power Supply Approvals:-; No. of Outputs:2 Output; Output Power Max:1.3kW; Product Range:CSU1300ADC Series; DC / DC Converter Output Type:Fixed; Depth:185mm; Height:73.5mm; Input Ratio:2:1; Width:40mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 35AJ3278
Product Name Dc-Dc Converter, 2 O/p, 1.3Kw; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6870-ea-pul-10360-240-4u-30000w-32089 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3GB2803R312T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details