Artesyn Embedded Power Dc/dc Converter, 20W, +/-15V, 0.67A; Output Power Max Artesyn Embedded Technologies AXA00CC36-LHS

Description
DC/DC CONVERTER, 20W, +/-15V, 0.67A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Output Current - Output 2:670mA; Width:-; Height:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 20W, +/-15V, 0.67A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Output Current - Output 2:670mA; Width:-; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 20W, +/-15V, 0.67A; Output Power Max Artesyn Embedded Technologies - 80X2943 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-15V, 0.67A; Output Power Max Artesyn Embedded Technologies
80X2943
Dc/dc Converter, 20W, +/-15V, 0.67A; Output Power Max Artesyn Embedded Technologies 80X2943
DC/DC CONVERTER, 20W, +/-15V, 0.67A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Output Current - Output 2:670mA; Width:-; Height:- RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-15V, 0.67A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Output Current - Output 2:670mA; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80X2943
Product Name Dc/dc Converter, 20W, +/-15V, 0.67A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 787-1616/000-1000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details