Artesyn Embedded Power Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Artesyn Embedded Technologies AVD85B-48S12TL

Description
DC-DC CONVERTER, 12V, 7.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 7.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Artesyn Embedded Technologies - 41AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Artesyn Embedded Technologies
41AC9374
Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Artesyn Embedded Technologies 41AC9374
DC-DC CONVERTER, 12V, 7.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 7.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Width:22.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9374
Product Name Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details