Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AYA00CC24-L

Description
DC DC CONVERTER +/-15V 2W
Datasheet
Description
DC DC CONVERTER +/-15V 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AYA00CC24-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AYA00CC24-L
Power Supplies - Board Mount - DC DC Converters AYA00CC24-L
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Artesyn Embedded Technologies - 49AC3207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Artesyn Embedded Technologies
49AC3207
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Artesyn Embedded Technologies 49AC3207
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AYA00CC24-L 49AC3207
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details