Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AYA01B05-L

Description
DC DC CONVERTER 12V 3W
Datasheet
Description
DC DC CONVERTER 12V 3W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AYA01B05-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AYA01B05-L
Power Supplies - Board Mount - DC DC Converters AYA01B05-L
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies - 01AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies
01AC4424
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies 01AC4424
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AYA01B05-L 01AC4424
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details