Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Artesyn Embedded Technologies ERM00CC110

Description
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Artesyn Embedded Technologies - 18AC7186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Artesyn Embedded Technologies
18AC7186
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Artesyn Embedded Technologies 18AC7186
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:335mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18AC7186
Product Name Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
DC/DC converter - 859-804 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details