Artesyn Embedded Power Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies AXA02F36-L

Description
DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 71Y6791 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies
71Y6791
Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies 71Y6791
DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:7.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71Y6791
Product Name Dc-Dc Converter, 3.3V, 2.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10500-90-3u-27164 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ATR2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details