Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM00B36

Description
DC DC CONVERTER 12V 10W
Datasheet
Description
DC DC CONVERTER 12V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM00B36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM00B36
Power Supplies - Board Mount - DC DC Converters ERM00B36
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site
Dc-Dc Converter, 12V, 0.83A; Output Power Max Artesyn Embedded Technologies - 18AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.83A; Output Power Max Artesyn Embedded Technologies
18AC7185
Dc-Dc Converter, 12V, 0.83A; Output Power Max Artesyn Embedded Technologies 18AC7185
DC-DC CONVERTER, 12V, 0.83A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.83A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM00B36 18AC7185
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.83A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Railway
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details