Artesyn Embedded Power Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Artesyn Embedded Technologies ATA02F18-L

Description
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6.6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6.6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Artesyn Embedded Technologies - 16AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Artesyn Embedded Technologies
16AC2767
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Artesyn Embedded Technologies 16AC2767
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6.6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6.6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16AC2767
Product Name Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-50-2u-27242 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details