Artesyn Embedded Power Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies AVD100-48S05B-6L

Description
DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12.7mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies - 44Y1559 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies
44Y1559
Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies 44Y1559
DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A, TH; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44Y1559
Product Name Dc-Dc Converter, 5V, 20A, Th; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details