Artesyn Embedded Power 10W Isolated DC-DC Converter, 48 Vin BXB100 Series

Description
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 2.5 V, 3.3 V, 5 V, or 12 V. The converters are fully encapsulated in a compact 1.25 x 0.8 inch (31.7 x 20.3 mm) metal case and have a height of just 0.4 inch (10.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. Typical efficiency is 83%. ASA series 10 watt converters have an operating temperature range of -40 to 60˚C without derating and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 2.5 V output model has an output power rating of 7.5 watts, while all other models are rated at 10 watts.
Datasheet
Description
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 2.5 V, 3.3 V, 5 V, or 12 V. The converters are fully encapsulated in a compact 1.25 x 0.8 inch (31.7 x 20.3 mm) metal case and have a height of just 0.4 inch (10.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. Typical efficiency is 83%. ASA series 10 watt converters have an operating temperature range of -40 to 60˚C without derating and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 2.5 V output model has an output power rating of 7.5 watts, while all other models are rated at 10 watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Isolated DC-DC Converter, 48 Vin - BXB100 Series - Artesyn Embedded Power
Tempe, AZ, USA
10W Isolated DC-DC Converter, 48 Vin
BXB100 Series
10W Isolated DC-DC Converter, 48 Vin BXB100 Series
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 2.5 V, 3.3 V, 5 V, or 12 V. The converters are fully encapsulated in a compact 1.25 x 0.8 inch (31.7 x 20.3 mm) metal case and have a height of just 0.4 inch (10.2 mm). They are ideal for ruggedized applications involving harsh environments. Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. Typical efficiency is 83%. ASA series 10 watt converters have an operating temperature range of -40 to 60˚C without derating and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 2.5 V output model has an output power rating of 7.5 watts, while all other models are rated at 10 watts.

This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 2.5 V, 3.3 V, 5 V, or 12 V. The converters are fully encapsulated in a compact 1.25 x 0.8 inch (31.7 x 20.3 mm) metal case and have a height of just 0.4 inch (10.2 mm). They are ideal for ruggedized applications involving harsh environments.
Standard features include 1,500 Vdc input/output isolation and short-circuit protection with auto-restart. Typical efficiency is 83%. ASA series 10 watt converters have an operating temperature range of -40 to 60˚C without derating and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. The 2.5 V output model has an output power rating of 7.5 watts, while all other models are rated at 10 watts.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number BXB100 Series
Product Name 10W Isolated DC-DC Converter, 48 Vin
Type DC-DC Converter
Form Factor Board Mount
Applications Telecommunications
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details