Artesyn Embedded Power 75W Eighth-brick Isolated DC-DC Converter AVO75 Series

Description
The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 75 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO75 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO75 series converters have an installed height of just 0.34 inch (8.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 75 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO75 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO75 series converters have an installed height of just 0.34 inch (8.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75W Eighth-brick Isolated DC-DC Converter - AVO75 Series - Artesyn Embedded Power
Tempe, AZ, USA
75W Eighth-brick Isolated DC-DC Converter
AVO75 Series
75W Eighth-brick Isolated DC-DC Converter AVO75 Series
The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 75 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO75 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO75 series converters have an installed height of just 0.34 inch (8.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 75 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies.
AVO75 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO75 series converters have an installed height of just 0.34 inch (8.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVO75 Series
Product Name 75W Eighth-brick Isolated DC-DC Converter
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 1.2 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details