Artesyn Embedded Power Dc-Dc Converter, 5V, 17A; Power Supply Approvals Artesyn Embedded Technologies AVD85B-48S05B-6L

Description
DC-DC CONVERTER, 5V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 17A; Power Supply Approvals Artesyn Embedded Technologies - 41AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 17A; Power Supply Approvals Artesyn Embedded Technologies
41AC9370
Dc-Dc Converter, 5V, 17A; Power Supply Approvals Artesyn Embedded Technologies 41AC9370
DC-DC CONVERTER, 5V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9370
Product Name Dc-Dc Converter, 5V, 17A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6874-ea-pul-11000-80-4u-30000w-32093 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details