Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA00C36-L

Description
DC DC CONVERTER 15V 10W
Datasheet
Description
DC DC CONVERTER 15V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA00C36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA00C36-L
Power Supplies - Board Mount - DC DC Converters AXA00C36-L
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Supplier's Site
Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 71Y6781 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Artesyn Embedded Technologies
71Y6781
Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Artesyn Embedded Technologies 71Y6781
DC-DC CONVERTER, 15V, 0.66A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.66A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA00C36-L 71Y6781
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1226607 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details