Artesyn Embedded Power 50W Ad-dc Power Adapter DPS50 Series

Description
The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications, computer peripheral and test and measurement systems. There is a choice of five models, covering output voltages from 5 to 48 Vdc and output currents up to 6 amps, and the adapters incorporate remote sense to the output plug to ensure voltage accuracy. All DPS50 series adapters accept a wide 90—264 Vac input and can also operate from a 127-300 Vdc supply. They have a typical average efficiency of 86% and (with the exception of the 5 V model) all meet Energy Star Efficiency Level IV criteria.
Datasheet
Description
The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications, computer peripheral and test and measurement systems. There is a choice of five models, covering output voltages from 5 to 48 Vdc and output currents up to 6 amps, and the adapters incorporate remote sense to the output plug to ensure voltage accuracy. All DPS50 series adapters accept a wide 90—264 Vac input and can also operate from a 127-300 Vdc supply. They have a typical average efficiency of 86% and (with the exception of the 5 V model) all meet Energy Star Efficiency Level IV criteria.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W Ad-dc Power Adapter - DPS50 Series - Artesyn Embedded Power
Tempe, AZ, USA
50W Ad-dc Power Adapter
DPS50 Series
50W Ad-dc Power Adapter DPS50 Series
The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications, computer peripheral and test and measurement systems. There is a choice of five models, covering output voltages from 5 to 48 Vdc and output currents up to 6 amps, and the adapters incorporate remote sense to the output plug to ensure voltage accuracy. All DPS50 series adapters accept a wide 90—264 Vac input and can also operate from a 127-300 Vdc supply. They have a typical average efficiency of 86% and (with the exception of the 5 V model) all meet Energy Star Efficiency Level IV criteria.

The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications, computer peripheral and test and measurement systems.
There is a choice of five models, covering output voltages from 5 to 48 Vdc and output currents up to 6 amps, and the adapters incorporate remote sense to the output plug to ensure voltage accuracy. All DPS50 series adapters accept a wide 90—264 Vac input and can also operate from a 127-300 Vdc supply. They have a typical average efficiency of 86% and (with the exception of the 5 V model) all meet Energy Star Efficiency Level IV criteria.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DPS50 Series
Product Name 50W Ad-dc Power Adapter
Type AC / DC Adapter; Computer Power Supply
Applications Instrumentation, Telecommunications
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 500A-1.5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details